The MS376RAA inductors feature high SRF and excellent Q values. Their ceramic cores make 1% tolerances practical and economical and ensure the utmost in thermal stability, predictability and consistency.
This robust version of Coilcraft’s standard 1206CS series features a high temperature encapsulant that allows operation in ambient temperatures up to 155°C and a leach-resistant base metalization with 63/37 tin-lead terminations that ensures the best possible board adhesion.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | MS376RAA820_SZ |
Product Name | High-Reliability Chip Inductor |
Core Material | Ceramic |
Devices in Package | 1 |
Application | RF Choke |
Inductance Range | 0.0820 microH |
Inductance Tolerance | 1 to 5 (+/- %) |