Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.
This robust version of Coilcraft’s standard 0603CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | MS312RAA72N_SZ |
Product Name | High-Reliability Chip Inductor |
Core Material | Ceramic |
Application | RF Choke |
Inductance Range | 0.0720 microH |
Inductance Tolerance | 5.21 (+/- %) |
DCR | 0.4900 ohms |