EnerBee DF63 series crimp receptacle contacts for use in the EnerBee DF63 series crimp socket housings. These EnerBee DF63 crimp receptacles have a rugged design and feature a multi-point structure that ensures good contact wipe with high contact reliability and electrical performance.
⢠Rated for up to 15A. ⢠Secure mating, clear tactile click. ⢠Crimp contact incomplete insertion prevention. ⢠Incorrect mating prevention. ⢠Reverse mounting prevention to PCB. ⢠Moulded lance. ⢠Prevents short-circuiting. ⢠Ideal for potting. ⢠Solder crack prevention
Gender = Female
For Use With = Internal Power Supply
Series = EnerBee DF63
Termination Method = Crimp
Minimum Wire Size AWG = 18AWG
Contact Plating = Tin
Contact Material = Copper Alloy
Maximum Wire Size AWG = 16AWG
Maximum Contact Resistance = 10mOhms
Minimum Operating Temperature = -40°C
EnerBee DF63 series crimp receptacle contacts for use in the EnerBee DF63 series crimp socket housings. These EnerBee DF63 crimp receptacles have a rugged design and feature a multi-point structure that ensures good contact wipe with high contact reliability and electrical performance.
⢠Rated for up to 15A. ⢠Secure mating, clear tactile click. ⢠Crimp contact incomplete insertion prevention. ⢠Incorrect mating prevention. ⢠Reverse mounting prevention to PCB. ⢠Moulded lance. ⢠Prevents short-circuiting. ⢠Ideal for potting. ⢠Solder crack prevention
Gender = Female
For Use With = Internal Power Supply
Series = EnerBee DF63
Termination Method = Crimp
Minimum Wire Size AWG = 18AWG
Contact Plating = Tin
Contact Material = Copper Alloy
Maximum Wire Size AWG = 16AWG
Maximum Contact Resistance = 10mOhms
Minimum Operating Temperature = -40°C
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Electrical Contacts |
Product Number | 1113934 |
Applications | Electronics |