Professional range of WEG front-mounted auxiliary contact blocks from the BFC series. The blocks are for use with the CWCA series of contactors. Various combinations of auxiliary contacts are available.
Number of Contacts = 4
Normal State Configuration = 3NO/NC
Mounting Style = Front Mount
Contact Current Rating = 10 A
Contact Voltage Rating = 690 V ac
Pole and Throw Configuration = 4PST
Terminal Type = Screw
Operating Temperature Range = -25 - +55 °C
Series = BFCA
RS Components, Ltd. | |
---|---|
Product Category | Electrical Contacts |
Product Number | 1220952 |