CONN PIN 14-18AWG TIN CRIMP
CIR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:CPC Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP MIL-C-5015 Style CPC Connectors RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Contacts | Electrodes and Electrode Materials |
Product Number | 213603-6-ND | 40P2672 |
Product Name | Contacts - Multi Purpose | Cir Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity |
Shape / Form | Pin | Pin; Pin |