Multimate Series II and III+ uninsulated signal Contacts for use with rectangular M series and CPC connectors.
Gender = Male
Series = Type III+
Minimum Wire Size mm² = 0.8mm²
Termination Method = Crimp
Maximum Wire Size mm² = 2mm²
Minimum Wire Size AWG = 18AWG
Contact Plating = Tin
Contact Material = Copper Alloy
Maximum Wire Size AWG = 14AWG
Minimum Operating Temperature = -55°C
CONN PIN 14-18AWG TIN CRIMP
CONN PIN 14-18AWG TIN CRIMP
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Electrical Contacts | Electrical Contacts |
Product Number | 8639091 | A122979TR-ND |
Product Name | Contacts - Multi Purpose | |
Applications | Electronics |