The RMDX/RCDX Series from Souriau are sub miniature coaxial contacts to cover a wide range of sub miniature coaxial and twisted pair cables. They are suitable in applications where a mix of signal, power and coaxial cable terminations for low frequency shielded signal and where high frequency applications are needed.
The inner and outer conductors are crimped individually. The thermoplastic insulating bushing in the outer body is designed to accept and permanently retain the inner contact. Outer ferrule hold the outer braid to the outer contact and act as an insulating support to ensure against bending and vibration
Gender = Male
Termination Method = Crimp
Series = RMDX
For Use With = G-Bantamate, MBG Bantamate II, MS-M/MSG Rectangular Connectors, SMS Qikmate, UT-Bantam, UTG Series Connector, UTGS Shielded Bantam, UTP Full Plastic Bantam
Contact Plating = Gold over Nickel
Voltage Rating = 230 V dc
Contact Material = Copper Alloy
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
Mounting Type = Cable Mount
CONN PIN COAX 26AWG GOLD CRIMP
CONTACT KIT, PIN, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TRIM TRIO Series Circular Connectors; Contact Size:16 RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
Product Number | 8509952 | SOU1242-ND | 16F5702 |
Product Name | Contacts - Multi Purpose | Contact Kit, Pin, Crimp; Product Range Souriau-Sunbank/eaton | |
Applications | Electronics |