CONN PIN 24-26AWG TIN CRIMP
CONN PIN 24-26AWG TIN CRIMP
CONTACT, MALE, 26-24AWG, CRIMP, FULL REEL; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:TRIM TRIO Circular Connectors RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Contacts | Electrodes and Electrode Materials |
Product Number | SOU1262CT-ND | 18C2422 |
Product Name | Contacts - Multi Purpose | Contact, Male, 26-24Awg, Crimp, Full Reel; Product Range Souriau-Sunbank/eaton |
Shape / Form | Pin | Pin; Pin |