Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ELECTRICAL CONTACTS
HARTING INC. OF NORTH AMERICA
20101254212 -- CONTACTS - MULTI PURPOSE
HARTING Inc. of North America
Contacts - Multi Purpose
20101254212
DigiKey
Done
Description
DIN 41626 MALE CONNECTOR FOR 125
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8125-ND
Contacts - Multi Purpose
1195-8125-ND
DIN 41626 MALE CONNECTOR FOR 125
DIN 41626 MALE CONNECTOR FOR 125
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Contacts
Product Number
1195-8125-ND
Product Name
Contacts - Multi Purpose
Shape / Form
Pin
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect
Rugged D-Sub with Twinax/Quadrax contacts: 100 ohm quadrax and/or differential pair twinax
View Details
Amphenol Communications Solutions
Universal Contact
10128875-009RLF
Specs
Current
2 amps
View Details
3
suppliers
Harwin Plc
Rectangle SMT Contact Pad, 2.50 x 1.60mm, 0.15mm thick (T+R)
S70-125161545R
Specs
Shape / Form
Rectangular shape
Features
RoHS Compliant (2015/863/EU) with no Exemption required
Contact Material
Gold or Gold Alloy
View Details
TE Connectivity
Automotive Terminals
1-2297252-4
Specs
Type
Contact
Applications
Motor or Generator
View Details