• 400 W Convection -cooled
• Conduction Cooling For Higher Ambient Operation
• 94% Efficiency
• 85 VAC to 264 VAC Input
• 5V Standby
• 3 Year Warranty
Open Frame AC DC Converters 1 Output 48V 8.3A 85 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 48V, 8.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):400W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
XP Power | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | CCL400PS48 | 1470-4424-ND | 37AC0543 |
Product Name | CCL400 Series AC-DC Power Supply | AC DC Converters | Power Supply, Medical, Ac-Dc, 48V, 8.3A; Power Supply Approvals Xp Power |
Type | DC Power Supply; Medical Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
Technology | Switching Power Supply | ||
Form Factor | Open Frame | Open Frame | |
Applications | IT | ||
Features | Conduction Cooling | Power Factor Correction |