Features:
AC/DC WALL MNT ADAPTER 5.9V 24W
WALL MOUNT ADAPTOR, AC-DC, 5.9V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:5.9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Triad Magnetics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | WSX060-4000-13 | 237-2154-ND | 05AC7729 |
Product Name | Interchangeable Input Plug Wall Plug-In Switch Mode Power Supplies | AC DC Desktop, Wall Adapters | Wall Mount Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics |
Type | AC / DC Adapter | AC / DC Adapter; 1 | DC Power Supply |
Form Factor | Wall Mount | Wall Mount | |
Applications | Instrumentation | ||
Operating Temperature | 0 to 45 C (32 to 113 F) | 0 to 45 C (32 to 113 F) | |
Regulatory Compliance | RoHS | RoHS Compliant |