UNIVERSAL INPUT
DIVERSE AC PLUGS AVAILABLE
WALL MOUNT OR DESKTOP FORMAT
MEET UNIVERSAL SAFETY STANDARD
EMI MEET EN55022 / FCC CLASS B
CE MARKING COMPLIANCE
Total Power International, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | TPES18 Series |
Product Name | 18 Watt AC/DC Adaptor |
Type | DC Power Supply; AC / DC Adapter; Rectifier; Computer Power Supply |
Technology | Switching Power Supply |
Form Factor | Desktop / Free Standing; Wall Mount (optional feature) |
Operating Temperature | 0 to 40 C (32 to 104 F) |
DC Output Voltage | 3.3 to 24.0 volts |