SWITCHER; 4; 85 TO 264 VAC; 5.5 A; 200 W; 0.95 MA, 254 VAC @ 60 HZ INPUT; V
SL Power Electronics Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | GPC200AG | 70151867 |
Product Name | 200 Watt Commercial Grade Global Performance Switcher | SWITCHER; 4; 85 TO 264 VAC; 5.5 A; 200 W; 0.95 MA, 254 VAC @ 60 HZ INPUT; V |
Type | DC Power Supply; AC/DC Converter | DC Power Supply |
Form Factor | Open Frame | Open Frame |
Applications | Instrumentation | Commercial |
Regulatory Compliance | RoHS | |
DC Output Voltage | -12.0 to 12.0 volts | -12.0 to 12.0 volts |