ELC switching regulated power supplies offer the advantages of very high efficiency, much reduced heat and small size.
ON/OFF toggle switch. Power-on indicator. Output ripple <3 mV rms. Output voltage adjustable from 20V to 30V. Protected against short circuit. Resistant to shock. Dimensions 106 x 95 x 59 mm. Weight 230g
Output Voltage = 20 V, 24 V, 30 V
Output Current = 1 A, 1.25 A, 1.5 A
Number of Outputs = 1
Power Rating = 30W
Supply Voltage = 264V ac
Calibrated = RSCAL
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 9120207 |
Type | DC Power Supply |