Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
The LFA series of Cosel Power Supplies. Models come in a variety of specifications. All Power supplies are open frame and come with a universal input. These power supplies are highly reliable, but the stress to P.C.B, such as twisting or bending may cause the defect of the unit, so handle the unit with care. 5 Year Warranty
⢠Small and compact PCB construction. ⢠Harmonic attenuator (Complies with IEC61000-3-2). ⢠Universal input (AC85-264 V). ⢠Power factor correction (LFA50F-300F). ⢠Built-in reducing standby power circuit (LFA10F, 15F)
Output Voltage = 15V dc
Output Current = 1A
Power Rating = 15W
Input Voltage = 85 - 264V ac
Number of Outputs = 1
Length = 50mm
Width = 87.5mm
Depth = 22mm
Ripple And Noise = 300mV Pk-Pk
Load Regulation = 120mV
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 1776-3180-ND | 1327417 |
Product Name | AC DC Converters | |
Type | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply |
Operating Temperature | -10 to 70 C (14 to 158 F) | |
AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts |