The ECL series from XP Power offers an excellent range of single, dual and triple output, 5 W to 30 W, AC-DC power supplies. These ultra-compact power supplies are available in open-frame PCB, open-frame chassis mount, encapsulated PCB and encapsulated chassis mount versions. The range attributes less than 0.3 W no load input power, peak load capability and a high efficiency of up to 84%.
5 W to 30 W AC-DC power supplies. Single, dual and triple outputs. Encapsulated PCB and chassis mount versions. Open-frame PCB and chassis mount versions. Ultra-compact size. <0.3 W no load input power. Peak load capability. High efficiency up to 84%. -20 °C to +70 °C Operating temperature
Output Voltage = 48V dc
Output Current = 320mA
Power Rating = 15W
Input Voltage = 120 - 370 V dc, 85 - 264 V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Package Type = Encapsulated
Length = 65mm
Width = 33.3mm
Depth = 24.4mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1227763 |
Type | DC Power Supply |
Form Factor | Board Mount |
AC Output Current | 0.3200 amps |