In-built EMI filter (Class B). Overload and overvoltage protection. 2in.x4in. footprint. Medically Approved (âM suffix) versions. Wide universal input. Output voltage adjustment range ±20%. Remote sense. LED power good indicator
Output Voltage = 24V
Output Current = 2.75A
Power Rating = 60W
Input Voltage = 127 - 300 V dc, 90 - 264 V ac
Number of Outputs = 1
Mounting Type = Open Frame
Package Type = Open Frame
Length = 101.6mm
Width = 50.8mm
Depth = 33mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 5131474 |
Type | DC Power Supply |
Form Factor | Open Frame |
AC Output Current | 2.75 amps |