AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Universal AC input 88-264Vac, LS150 models are switch selectable for 115 or 230Vac. Overcurrent/Overvolt
Output Voltage = 15V
Output Current = 3.4A
Power Rating = 50W
Input Voltage = 125 - 373 V dc, 88 - 264 V ac
Number of Outputs = 1
Mounting Type = Enclosed
Package Type = Enclosed
Length = 3.9in
Width = 3.8in
Depth = 1.4in
Enclosed AC DC Converters 1 Output 15V 3.4A 88 ~ 264 VAC Input
AC/DC CONVERTER 15V 50W
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 3.4A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:15V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Height:35.56mm RoHS Compliant: Yes
AC/DC Enclosed Power Supply, Compact, Fixed, 88 V, 264 V, 51 W, 15 V, 3.4 A RoHS Compliant: Yes
• Very Low Cost
• Small Size
• 115 VAC or 230 VAC
• Withstands 300 VAC Surges (5 Seconds)
• Three-Year Warranty
TDK-Lambda Americas Inc. | RS Components, Ltd. | DigiKey | LIXINC Electronics Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | LS50-15 | 6802751 | 285-1819-ND | LS50-15 | 08N3002 | 12P7538 | 70177322 |
Product Name | AC-DC Power Supplies | AC DC Converters | Power Supplies - External/Internal (Off-Board) | Ac-Dc Converter, Enclosed, 1 O/p, 50W, 3.4A, 15V; Power Supply Approvals Tdk-Lambda | Ac/dc Enclosed Power Supply, Compact, Fixed, 88 V, 264 V, 51 W, 15 V, 3.4 A Rohs Compliant Tdk-Lambda | POWER SUPPLY, SINGLE OUTPUT, AC/DC, 15V, 3.4A, 51W, 3.9 X 3.8 X 1.4 | |
Type | DC Power Supply | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | |
Technology | Switching Power Supply | ||||||
Features | High efficiency, up to 87% Very low cost Small size | Power Factor Correction | |||||
Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||||
Regulatory Compliance | IEC60950-1 EN60950-1 UL60950-1 | ROHS COMP | RoHS Compliant | RoHS Compliant |