The CU15 series from XP Power offers an excellent range of 15 W PCB mount, power supplies. These highly reliable, small sized power supplies are available with either an adjustable or fixed output and a universal input. The range offers 30s peak load capability, 1.5 s maximum start-up delay and 14 ms maximum start-up rise time. The CU15 range also attributes a single output voltage from 3.3 V to 24 V.
15 W PCB mount power supplies. 30s Peak load capability. 1.5 s maximum start-up delay. 14 ms maximum start-up rise time. Adjustable or fixed output versions. Universal input. Non-standard outputs available. Small, compact design
Output Voltage = 5V dc
Output Current = 3A
Power Rating = 15W
Input Voltage = 120 - 370 V dc, 85 - 264 V ac
Mounting Type = Chassis
Number of Outputs = 1
Package Type = Open Frame
Length = 69.9mm
Medical Approved = Yes
Width = 48mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1227003 |
Type | DC Power Supply; Medical Power Supply |