Mean Well RPS-45 Series of 45 W PCB Mounting Medical-grade power supplies offer a high-density & reliable power solution for a wide variety of applications. The RPS-45 series offers a full range universal AC input within a miniature 3 Inch x 2 Inch 1U footprint so space-critical applications & various configurations are covered. The working efficiency of the range is up to 91%, with an extremely low no load consumption rating of 0.1 W. Comes equipped with industry standard protection such as short circuit, overload & over voltage. With appropriate system considerations, the RPS-45 series is suitable for BF rated Patient Contact applications.
Output Voltage = 24V dc
Output Current = 0 - 2.1A
Power Rating = 45.6W
Input Voltage = 80 - 264V ac
Number of Outputs = 1
Mounting Type = PCB Mount
Length = 76.2mm
Width = 50.8mm
Depth = 24mm
Ripple And Noise = 240mV Pk-Pk
Open Frame AC DC Converters 1 Output 24V 1.9A 80 ~ 264 VAC Input
PWR SUPPLY, MEDICAL, AC-DC, 24V, 1.9A; No. of Outputs:1 Output; Power Rating (Covection Cooling):45.6W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1034680 | 1866-4068-ND | 44AC7280 |
Product Name | AC DC Converters | Pwr Supply, Medical, Ac-Dc, 24V, 1.9A; No. Of Outputs Mean Well | |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
Form Factor | Board Mount | Open Frame | |
AC Output Current | 2.1 amps | ||
DC Output Power | 45.6 watts | ||
Ripple | 240mV Pk-Pk |