Open Frame AC DC Converters 1 Output 12V 4.3A 85 ~ 132 VAC Input
The LGA series of switch mode power supplies from Cosel are compact solution, 30% smaller than the LCA series. With a field failure rate of less than 0.1%, LGA switching power suppliers are highly reliable. LCA SMPS are fully isolated and fully regulated. Suitable for PCB mounting, no chassis is necessary.
Standard input range of 85 V ac to 132 V ac,Small and compact,PCB construction,Inrush current, overcurrent and overvoltage protection circuits are built in
Output Voltage = 12V dc
Output Current = 4.3A
Power Rating = 51.6W
Input Voltage = 85 - 132V ac
Mounting Type = Open Frame
Number of Outputs = 1
Package Type = Open Frame
Length = 132mm
Width = 50mm
Depth = 23mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 1776-2464-ND | 548385 |
Product Name | AC DC Converters | |
Type | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply |
Form Factor | Open Frame | Open Frame |
Operating Temperature | -10 to 60 C (14 to 140 F) |