The Eos Power LFWLP225 is a series of 225W, open frame, switch mode power supplies, these EOS Power Supplies have a universal input, they are compact 4x2 inches in size and offer a high efficiency up to 94%. The LFWLP225 series of switch mode power supplies are suitable for industrial and automation applications.
4 x 2 x 1 Inches Form factor. 225 Watts with Forced Air Cooling & 112.5 Watts Convection Cooling. Efficiencies up to 94%. -40° to 70° operating temperature. 12V Fan Output, Thermal Shut-Down feature. >800K Hours MTBF. Standby Power Ë0.5W
Output Voltage = 48V
Output Current = 4.68A
Power Rating = 225W
Input Voltage = 85 - 264 V ac, 390 V dc
Number of Outputs = 1
Package Type = Open Frame
Length = 101.6mm
Width = 50.8mm
Depth = 25.4mm
Ripple And Noise = 1%
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 8371417 |
Type | DC Power Supply |
AC Output Current | 4.68 amps |
DC Output Power | 225 watts |