Products not recommended for new designs please refer to the alternative at the bottom of the page. Input 85-264Vac & 100-375Vdc. Short circuit and overload protection. Input power and over temperature protection. Low ripple and noise . High reliability SMT-design. 100% burn in and final test. EMC immunity to EN50082-2. Safety class 2 . Plastic case complies with UL94V-0. EMI complies with EN55011 class B and FCC-B
Output Voltage = 5 V dc, ±15 V dc
Output Current = 1.2 A, 100 mA
Power Rating = 10W
Input Voltage = 100 - 375 V dc, 85 - 264 V ac
Number of Outputs = 3
Package Type = Encapsulated
Length = 110mm
Width = 50.8mm
Depth = 23mm
Ripple And Noise = ±2%
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 2081269 |
Type | DC Power Supply |
AC Output Current | 0.1000 to 1.2 amps |
DC Output Power | 10 watts |