These front end power supplies have a wide input voltage range and use an IC² managemnt interface for fan speed control, output voltage adjustment, output current limit setting and remote monitoring of power supply alarms and status indication. A highly efficient thermal design with internal-fan cooling permits use over wide termperature ranges and provides high reliability. The small dimensions of this power supply allow configuration of up to 3 units in a 1 U rack (up to 4500 W). These power supplies have AC and DC connections at the rear, provide for true hot-swap and can be used for redundant system applications. Mounting and interconnection of these power supplies is made easy through the use of FXR-3 racks (see stock numbers 713-3706 (for FXP1500-32G) and 713-3693 (for FXP1800-48G)
Wide input voltage range 85-264 Vac. Active current/load sharing. Power factor corrected (PFC). IC² interface for status monitoring, power supply enable, fan speed control. Remote monitoring of power supply alarms with LED indication of AC Power-fail, DC output fail, over-temperature and fan-fail. Adjustable output voltage: FXP1500-32G can be adjusted from 28-36 Vdc, FXP1800-48G can be adjusted from 44.2-51.8 Vdc. High power density design. Highly efficient topology. Power factor correction to EN 61000-3-2. EMC meets EN 55022/CISPR 22 Class B (conducted) and Class A (radiated). Over-temperature, output over-voltage, and output over-current protection. O-Ring circuit for true redundant operation. Internal fan cooling. Meets international safety standards and displays the CE-Mark for the European Low Voltage Directive (LVD). Subassemblies are pre-tested with 4.2 kVdc in accordance with EN50116 and IEC/EN60950
Output Voltage = 12 V dc, 48 V dc
Output Current = 1 A, 25.4 A, 32.2 A, 39.2 A
Power Rating = 1212 W, 1512 W, 1812 W
Input Voltage = 85 - 264V ac
Number of Outputs = 2
Length = 332.8mm
Width = 141.2mm
Depth = 40.5mm
Ripple And Noise = 120 mV Pk-Pk, 480 mV Pk-Pk
Load Regulation = ±0.4 V dc, ±5.7 %, 46.07 - 49.34 V dc
Front End AC DC Converters 2 Output 48V 12V 39.2A, 1A 85 ~ 264 VAC Input
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 7133699 | FXP1800-48G-ND |
Product Name | AC DC Converters | |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 |
AC Output Current | 1 to 39.2 amps | |
DC Output Power | 1212 to 1812 watts | |
Ripple | 120 mV Pk-Pk, 480 mV Pk-Pk |