Mean Well RPS-120 Series of 120 W PCB Mounting Medical-grade power supplies offer a high-density & reliable power solution for a wide variety of applications. The RPS-120 series offers a full range universal AC input within a miniature 3 Inch x 2 Inch 1U footprint so space-critical applications & various configurations are covered. The working efficiency of the range is up to 91%, with an extremely low no load consumption rating of 0.1 W. Comes equipped with industry standard protection such as short circuit, over temperature, overload & over voltage. With appropriate system considerations, the RPS-120 series is suitable for BF rated Patient Contact applications.
Output Voltage = 15V dc
Output Current = 8A
Power Rating = 120W
Input Voltage = 113 - 370 V dc, 80 - 264 V ac
Number of Outputs = 1
Mounting Type = PCB Mount
Length = 101.6mm
Width = 50.8mm
Depth = 29mm
Ripple And Noise = 120mV Pk-Pk
Open Frame AC DC Converters 1 Output 15V 5.6A 80 ~ 264 VAC, 113 ~ 370 VDC Input
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 1034704 | 1866-4017-ND |
Product Name | AC DC Converters | |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 |
Form Factor | Board Mount | Open Frame |
AC Output Current | 8 amps | |
DC Output Power | 120 watts |