The EA-PS 9000 3U is an adjustable and programmable 19 Inch 3U power supply series with a high performance micro-controller and 16-bit resolution. Features include an auto-ranging output for flexible use at either high voltage or high current, as required, within the nominal power rating. The EA-PS 9000 3U is equipped with a graphic display with multiple functions, such as memory and up to 4 digit display resolution, and provides for a highly stable and low ripple output condition with fast dynamic response. For external automated control, it comes with on board three-channel isolated interface (analogue 0-5V/0-10V, USB and Ethernet). This series is an excellent choice of high-power & low-emission tool for laboratory and industrial application environments, for R&D, automated testing and 19 Inch cabinet system integration.
µ-processor controlled, up to 16 bit resolution. For heavy duty usage in laboratory, industry, R&D, automated testing. Flexible auto-ranging output, constant U, I, P mode. Graphic display, up to 4 digits resolution, memory functions. On-board isolated analogue interface (0-10V), USB and Ethernet. Suitable for master-slave parallel & serial operation. 19 Inch 3U rack housing with high EMC (EMI EN 55022 class B) . Three-phase AC input receptacle, copper bar outlet with special HV isolated cover
Output Current = 40A
Type = Digital
Power Rating = 5kW
Supply Voltage = 340 - 460V ac
Number of Displays = 1
Output Connector = Screw Terminal
Minimum Temperature = 0°C
Maximum Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 8067515 |
Type | DC Power Supply |