The EA-PS 9000 2U is an adjustable and programmable 19 Inch 2U power supply series with a high performance micro-controller and 16-bit resolution. Features include an auto-ranging output for a flexible usage at either high voltage or high current, as convenient, within the nominal power rating. The EA-PS 9000 2U is equipped with a graphic display with multiple functions, such as memory and up to 4 digit display resolution, and provides for a highly stable and low ripple output condition with fast dynamic response. For external automated control, it comes with on-board three-channel isolated interface (analogue 0-5V/0-10V, USB and Ethernet). This series is an excellent low-emission tool for laboratory and industrial application environments, for R&D, automated testing and 19 Inch cabinet system integration.
µ-processor controlled, up to 16 bit resolution. For laboratory, industry, R&D, automated testing. Flexible auto-ranging output, constant U, I, P mode. Graphic display, up to 4-digit display, memory functions. On-board isolated analogue interface (0-5/0-10V), USB and Ethernet. Suitable for master-slave parallel & serial operation. Attractive and rugged 19 Inch 2U rack format . IEC 320-C20 input receptacle, outlet 8 mm bolts with insulated safety cover
Output Voltage = 0 - 40V
Output Current = 0 - 40A
Number of Outputs = 1
Type = Analogue, Digital
Power Rating = 0 - 1000W
Supply Voltage = 90 - 264V
Number of Displays = 1
Calibrated = UKAS
Minimum Temperature = 0°C
Maximum Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 8035372 |
Type | DC Power Supply |