High efficiency, long life and high reliability. Miniature size, high power density. High operating temperature up to 70°C. 105°C long life electrolytic capacitors. Easy installlation - screw terminals. Adjustable output voltage for single output types, 10.8 - 13.2V at 12V and 22 - 27.6V at 24V. Adjustable output voltage for dual output types on output 1, -5% to +10%. Dual outputs have a minimum load requirement, see output current data (within datasheet). The total load must not exceed the rated output power. Harmonic current compliance to EN 61000-3-2. EMC meets EN 55022 Class B. Short circuit, overload and overvoltage protection
Output Voltage = 3.3V dc
Output Current = 7A
Power Rating = 23.1W
Input Voltage = 125 - 373 V dc, 88 - 264 V ac
Number of Outputs = 1
Mounting Type = Enclosed
Package Type = Enclosed
Length = 99mm
Width = 82mm
Depth = 36mm
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 6783751 |
Type | DC Power Supply |
Form Factor | Desktop / Free Standing |
AC Output Current | 7 amps |