The SL Power Electronics GPFC250 family is a series of single output, open-frame AC/DC power supplies. These switch mode power supplies come in a size of 5 x 8 x 1.75 inches, the GPFC250 provides 250W fan cooled, or 180W convection, with up to 80% efficiency. The GPFC250 power supplies operate at universal input range of 85 to 264Vac. The power supplies are fully protected against short circuit and output overload. The GPFC250 series of switching power supplies are ideal for commercial applications.
3.6 watts/cu.in. power density. Compact size. Power factor corrected to IEC 1000-3-2, Class A. Less than 300 μA leakage. Conducted EMI exceeds FCC Class B and CISPR 22 Class B. RoHS Compliant Model Available (G suffix)
Package Type = Open Frame
Power Supply;AC-DC;48VDC,3
SL Power Electronics Corp. | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | GPFC250-48G | 8482081 | 70151741 |
Product Name | 250 Watt Global Commercial Performance Switcher | Power Supply;AC-DC;48VDC,3.8A Out;85-264VAC In;Panel Mnt;Open Frame;Switching | |
Type | DC Power Supply; AC/DC Converter | DC Power Supply | DC Power Supply |
Form Factor | Open Frame | Open Frame | |
Applications | Instrumentation | Commercial | |
Regulatory Compliance | RoHS | ||
DC Output Voltage | 48.0 volts | 48.0 volts |