Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.
Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:
Premier Magnetics, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | PDCS02050 |
Product Name | DC/DC Converters |
Type | DC-DC Converter |
Form Factor | Board Mount |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
DC Output Voltage | 5.0 volts |
DC Output Current | 0.4000 amps |