CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty
Power Solutions | |
---|---|
Product Category | Power Supplies |
Product Number | OFS250U-48S |
Product Name | Industrial Open Frame Power Supply |
Type | DC Power Supply |
Technology | Switching Power Supply; 90 - 264 VAC |
Form Factor | Open Frame |
Applications | Instrumentation |
Operating Temperature | -25 to 70 C (-13 to 158 F) |