- UL Marking, CE Marking (Low Voltage Directive)
- Small, Compact Size
- Surface mounting technology
- High efficiency
- Universal input
- Built-in EMI filter
- Inrush current limit
- Adjustable output voltage (Output1)
- Output over current protection
- Output over voltage protection
- Over temperature protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty
Power Plaza Co., Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | CS50-5 |
Product Name | C Series |
Type | DC Power Supply; AC/DC Converter |
Technology | Switching Power Supply |
Form Factor | Board Mount |
Applications | Instrumentation |
Operating Temperature | -10 to 60 C (14 to 140 F) |