6 Watts
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:22mm RoHS Compliant: Yes
XP Power | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | ISX0648D05 | 1470-3936-ND | 77Y4663 |
Product Name | DC-DC Converter | DC DC Converters | Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | |
Applications | Instrumentation | ||
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
DC Output Voltage | -5.0 to 5.0 volts | 5.0 volts |