DC DC CONVERTER 29.8V 100W
Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input
DC-DC CONV, ISO POL, 1 O/P, 98.34W, 3.3A, 29.8V, NEG LOGIC, BASEPLATE, GRD PIN; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:98.34W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Regulation:- RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PAE-29/3-D48NB3-C | PAE-29/3-D48NB3-C-ND | 08X6990 |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Baseplate, Grd Pin; Power Supply Approvals Murata Power Solutions |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Technology | Switching Power Supply | ||
Form Factor | Board Mount | Board Mount | |
Applications | ITE (Commercial) | ||
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |