0.5W AC-DC CONVERTER 12V; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Power Supplies |
Product Number | 44AC7825 |
Product Name | 0.5W Ac-Dc Converter 12V; No. Of Outputs Vigortronix |
Type | DC Power Supply; AC/DC Converter |
Regulatory Compliance | RoHS Compliant |
DC Output Voltage | 12.0 volts |