DC DC CONVERTER 5V 15W
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
DC-DC CONVERTER, 1 O/P, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | REC15E-2405SZ/X2 | REC15E-2405SZ/X2-ND | 69AC5376 |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | Dc-Dc Converter, 1 O/p, 5V, 3A; Power Supply Approvals Recom Power |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Technology | Switching Power Supply | ||
Form Factor | Board Mount | Board Mount | |
Applications | ITE (Commercial) | ||
Operating Temperature | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) |