Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 110 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 110mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1951-2323-ND | 93K0668 | 51R5326 |
Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power |
Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
DC Output Current | 0.1100 amps | 0.1100 amps | |
DC Input Voltage | 10.8 to 13.2 volts |