Isolated Module DC DC Converter 2 Output 5V -5V 100mA 2.97V - 3.63V Input
DC DC CONVERTER +/-5V 1W
DC-DC CONVERTER, ISO POL, 2O/P, 0.1A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1470-1340-5-ND | IA0305D | 29X2189 |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2O/p, 0.1A, 1W; Power Supply Approvals Xp Power |
Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | Board Mount | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
DC Output Current | 0.1000 amps | 0.1000 amps | |
DC Input Voltage | 3.0 to 3.6 volts |