3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.
Mornsun America, LLC | |
---|---|
Product Category | Power Supplies |
Product Number | LO10-24B13K |
Product Name | AC/DC - On-board, LO (3-75W) |
Type | AC/DC Converter |
Form Factor | Open Frame |
DC Output Voltage | 13.0 volts |
DC Output Power | 6.5 watts |