Multi-output ac dc enclosed switched-mode power supply with a power range of 30-150W and a wide input voltage range of 85-264VAC is the most cost-effective solution. These modules have the output options of dual isolated,dual non-isolated, triple non-isolated and four isolated, which can satisfy the power supply requirements of different systems. And there is no need for external fans to dissipate heat as their wide operating temperature range of -30℃ to 70℃. Besides, they also integrate multiple protection functions.
Enclosed AC DC Converters 2 Output 5V 12V 7A, 3A 90 ~ 264 VAC, 120 ~ 373 VDC Input
MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | LM75-10D0512-30 | 2725-LM75-10D0512-30-ND |
Product Name | AC/DC - Enclosed SMPS, Multi-output LM ( 30-150W) | AC DC Converters |
Technology | Switching Power Supply | |
Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) |
Regulatory Compliance | CE, UL, CB | |
DC Output Power | 71 watts |