Magnum Energy, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
Magnum Energy Inverters from Sensata Technologies are designed to be reliable and easy to expand solar. Add solar with the MicroGT series. Then, when it makes sense, using the uniquely...
Sensata is introducing three new models of HYBRID inverter/chargers. Based on the popular MS Series pure sine wave inverter/charger, the new MSH models add a “Load Support” feature. Load Support...
The MS-PAE 120/240V Series Inverter / Charger from Magnum Energy is a pure sine wave inverter designed specifically for the most demanding renewable energy applications. The MS-PAE Series is powerful,...
Under the Magnum-Dimensions brand, Sensata Technologies continues to manufacture exceptional inverters catering to mobile applications, including utilities, corporate fleets, RV, marine, and Trucks. Their dedicated staff of engineering, manufacturing, and...