Genesys™ 1U 2.4kW, up to 300A. The Genesys™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of user-friendly interfaces within a 1U (1.75”) profile.
This series offers Output voltages from 8V (@ 300A) to 600V (@ 4.0A) in both Single-phase 230VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and Three-phase 208VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load) and two Auxiliary Outputs (15.0V @ 0.2A and 5.0V @ 0.2A) for use with Remote Analog Control/Status.
TDK-Lambda Americas Inc., High Power Division | |
---|---|
Product Category | Power Supplies |
Product Number | Genesys 1U 2.4kW |
Product Name | DC Progrmmable Power Supplies |
Type | DC Power Supply; Programmable Power Supply |
Form Factor | Rack Mount |
DC Output Voltage | 0.0 to 600.0 volts |