Power Supply, 5VDC, 3A, 1Ph, 15W,
Miniature size and lightweight. Quick and easy mounting onto 35mm DIN-rail. Spring clamp terminals. 72W and 100W meet PFC standard EN61000-3-2. Adjustable output voltage. Overload and short circuit protected. Output LED indicator. Suitable for use in harsh environment
AC or DC Input Voltage = ac
AC or DC Output Voltage = dc
Minimum Input Voltage = 100V ac
Output Voltage = 5V dc
Maximum Input Voltage = 240V ac
Minimum Output Voltage = 5V dc
Maximum Output Voltage = 5.5V dc
Output Current = 3A
Power Rating = 15W
Electrical Phase = 1
AC/DC DIN RAIL SUPPLY 5V 15W
Galco Industrial Electronics | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | ML15.051 | 6700658 | 1736-1056-ND |
Product Name | PULS Switching | Industrial, DIN Rail Power Supplies | |
Technology | Switching Power Supply | ||
Type | DC Power Supply | 1 | |
AC Output Current | 3 amps | ||
DC Output Voltage | 5.0 to 5.5 volts | ||
DC Output Power | 15 watts |