The Power One range of Linear power supplies rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are available in a range of voltages and offer a high accuracy output regulation.
Wide range of input voltage. Low output ripple. ±0.05% Output regulation
Input Voltage = 100 - 264V ac
Output Voltage = 28V
Output Current = 2A
Number of Outputs = 1
Power Rating = 56W
Length = 142.75mm
Width = 123.7mm
Depth = 74.93mm
Mounting Type = Open Frame
Efficiency = 60%
Linear AC DC Converters 1 Output 28V 2A 100, 120, 220, 230, 240 VAC Input
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 8337969 | 179-2324-ND |
Product Name | AC DC Converters | |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 |
Form Factor | Open Frame | |
AC Output Current | 2 amps | |
DC Output Power | 56 watts |