9V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
DigiKey | |
---|---|
Product Category | Power Supplies |
Product Number | 1866-1899-ND |
Product Name | AC DC Desktop, Wall Power Adapters |
Type | Medical Power Supply; 1 |
Form Factor | Wall Mount |
Operating Temperature | 0 to 50 C (32 to 122 F) |
AC Output Voltage | 9.0 volts |