The Interpoint® MFK Series™ of dc-dc converters packs up to 25 watts in a 0.6 cubic inch case with up to 87% efficiency. It accepts a wide input range of 16-50 volts and provides single and dual outputs ranging from 1.8 to 28 volts.
Up to 87% efficiency, up to 42 W/in3 16 to 50 volt input
1.8, 2.5, 3.3, 5, 12, 15 and 28 volt single outputs
±5, ±7, ±12 and ±15 volt dual outputs
Undervoltage lockout
-55°C to +125°C operation
Fully isolated
Magnetic feedback
Fixed frequency, 500 kHz typical
65 V for up to 1 sec. transient protection
Inhibit and sync function
Output short circuit protection
Inhibit and sync function
The Interpoint® MFK Series™ of dc-dc converters packs up to 25 watts in a 0.6 cubic inch case with up to 87% efficiency. It accepts a wide input range of 16-50 volts and provides single and dual outputs ranging from 1.8 to 28 volts.
Up to 87% efficiency, up to 42 W/in3 16 to 50 volt input
- 1.8, 2.5, 3.3, 5, 12, 15 and 28 volt single outputs
- ±5, ±7, ±12 and ±15 volt dual outputs
- Undervoltage lockout
- -55°C to +125°C operation
- Fully isolated
- Magnetic feedback
- Fixed frequency, 500 kHz typical
- 65 V for up to 1 sec. transient protection
- Inhibit and sync function
- Output short circuit protection
- Inhibit and sync function