Crane Aerospace & Electronics FMTR Series™ – 30 Watts DC/DC Converter High Reliability FMTR2805S

Description
The FMTR Series DC/DC converters offer up to 30 watts of output power from single or dual output configurations with up to 83% efficiency. The converters are offered with standard screening or “ES” screening. Application: High Reliability & Military EMI input filter, up to 50 dB attenuation Able to filter additional converters Operating temperature -55°C to +125°C Input voltage range 17 to 40 VDC Transient protection 50V for 50 ms Fully isolated, magnetic feedback Fixed high frequency switching Trim and remote sense on singles Inhibit and synchronization functions Indefinite short circuit protection High power density, up to 83% efficiency Case size: 3.005 × 1.505 × 0.400 inches (76.33 × 38.23 × 10.16 mm)

Suppliers

Company
Product
Description
Supplier Links
FMTR Series™ – 30 Watts DC/DC Converter High Reliability - FMTR2805S - Crane Aerospace & Electronics
Redmond, WA, USA
FMTR Series™ – 30 Watts DC/DC Converter High Reliability
FMTR2805S
FMTR Series™ – 30 Watts DC/DC Converter High Reliability FMTR2805S
The FMTR Series DC/DC converters offer up to 30 watts of output power from single or dual output configurations with up to 83% efficiency. The converters are offered with standard screening or “ES” screening. Application: High Reliability & Military EMI input filter, up to 50 dB attenuation Able to filter additional converters Operating temperature -55°C to +125°C Input voltage range 17 to 40 VDC Transient protection 50V for 50 ms Fully isolated, magnetic feedback Fixed high frequency switching Trim and remote sense on singles Inhibit and synchronization functions Indefinite short circuit protection High power density, up to 83% efficiency Case size: 3.005 × 1.505 × 0.400 inches (76.33 × 38.23 × 10.16 mm)

The FMTR Series DC/DC converters offer up to 30 watts of output power from single or dual output configurations with up to 83% efficiency. The converters are offered with standard screening or “ES” screening.

  • Application: High Reliability & Military

EMI input filter, up to 50 dB attenuation

Able to filter additional converters

  • Operating temperature -55°C to +125°C
  • Input voltage range 17 to 40 VDC
  • Transient protection 50V for 50 ms
  • Fully isolated, magnetic feedback
  • Fixed high frequency switching
  • Trim and remote sense on singles
  • Inhibit and synchronization functions
  • Indefinite short circuit protection
  • High power density, up to 83% efficiency
  • Case size: 3.005 × 1.505 × 0.400 inches (76.33 × 38.23 × 10.16 mm)
Supplier's Site

Technical Specifications

  Crane Aerospace & Electronics
Product Category Power Supplies
Product Number FMTR2805S
Product Name FMTR Series™ – 30 Watts DC/DC Converter High Reliability
Type DC-DC Converter
Applications Military, High Reliability
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

24-12V Power Converters - 00560900 - Littelfuse, Inc.
Specs
Type DC-DC Converter
DC Output Voltage 24.0 volts
DC Input Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
DC-DC Converters, Integrated Smart Power Stages - TDA21490 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Current 90 amps
DC Input Voltage 4.2 to 16.0 volts
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details