15W. Wall Plug-in Style. Universal Input. Single Output Voltage. ITE.
Condor Electronics, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | S-10V0-1A15-U30 |
Product Name | Switching Power supplies |
Type | AC / DC Adapter; Computer Power Supply |
Technology | Switching Power Supply |
Form Factor | Wall Mount |
Applications | Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications |
Operating Temperature | 0 to 40 C (32 to 104 F) |