5W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
Condor Electronics, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | D-18V0-0A3-U12 |
Product Name | Linear Transformers and Power Supplies |
Type | AC / DC Adapter; Computer Power Supply |
Technology | Linear Power Supply |
Form Factor | Wall Mount |
Applications | Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications |
Operating Temperature | 0 to 40 C (32 to 104 F) |