15/-15 Vdc, 0.034/-0.034 A, 1 W, 8.1~9.9 Vdc Input Range
DC DC CONVERTER +/-15V 1W
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 8.1V - 9.9V Input
CUI Inc. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PDM1-S9-D15-S | PDM1-S9-D15-S | 102-5686-ND |
Product Name | 1 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 15.0 volts | ||
DC Output Current | 0.0340 amps | 0.0340 amps | |
DC Output Power | 1 watts |